Status: | Unknown |
---|---|
Series: | SC Series |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.83
|
No stock
|
Buy Now | |
CoreStaff
from US$1.58
|
666
in stock
|
Buy Now | |
Chip One Stop
from US$2.72
|
394
in stock
|
Buy Now | |
Rapid Electronics
from US$2.25
|
253
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.36
|
250
in stock
|
Buy Now | |
element14
from US$1.59
|
15
in stock
|
Buy Now | |
Farnell
from US$1.41
|
15
in stock
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1mH |
---|---|
Rated Current | 5mA |
Product Range | SC Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 5A |
Common Mode Chokes/Filters 5amp 1mH | Rapid Electronics |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Choke, 0.001H, 5A Rohs Compliant: Yes |Kemet SC-05-100 | Newark Electronics |
COMMON MODE CHOKE, 0.001H, 5A | element14 |
Choke, Common Mode, 1 mH, 5 A | Avnet America |
Where can I find additional details, specifications and documents for a SC-05-100?
Additional datasheets, footprints and schematics for SC-05-100 are listed on our Part Details page. You can also find images and similar parts to SC-05-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-05-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-05-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-05-100 fall under?
The SC-05-100 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SC-05-100 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-05-100 you can contact the distributor directly for product support, shipping queries etc.
Is the SC-05-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC-05-100 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rapid Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SC-05-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-05-100 often in real-time on the comparison pages.
What if I can't find stock of SC-05-100?
You can fill out our help required form which you can use to request a quote for SC-05-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.