Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Common Mode Chokes/Filters 250V 10.99mH 3A | Rapid Electronics |
COMMON MODE CHOKE, 3A, 10.99MH | Farnell |
Common Mode Filter, 10.99Mh, 3A Rohs Compliant: Yes |Kemet SC-030-E110JH-P | Newark Electronics |
Choke, Common Mode, 10.99 mH, 3 A | Avnet America |
AC Line Filter, CMC 10.99mH,3A, 0.042ohm | KEMET SC-030-E110JH-P | RS Americas |
Where can I find additional details, specifications and documents for a SC-030-E110JH-P?
Additional datasheets, footprints and schematics for SC-030-E110JH-P are listed on our Part Details page. You can also find images and similar parts to SC-030-E110JH-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-030-E110JH-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-030-E110JH-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-030-E110JH-P fall under?
The SC-030-E110JH-P is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SC-030-E110JH-P when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-030-E110JH-P you can contact the distributor directly for product support, shipping queries etc.
Is the SC-030-E110JH-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SC-030-E110JH-P have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SC-030-E110JH-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-030-E110JH-P often in real-time on the comparison pages.
What if I can't find stock of SC-030-E110JH-P?
You can fill out our help required form which you can use to request a quote for SC-030-E110JH-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.