Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Alarm |
---|---|
Tones | Pulse |
Supply Voltage Min | 3.3VDC |
Supply Voltage Max | 5VDC |
Operating Current Max | 20mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 4kHz |
RoHS Compliant | Yes |
Piezo Alarm, Medical, Oxygen, 95Dba | Newark Electronics |
IEC ALARM 3-5VDC 90 DB OXYGEN | Mallory Sonalert SBT5LMMXPC | RS Americas |
Piezo Buzzers & Audio Indicators IEC ALARM 3-5VDC 90 DB OXYGEN | Sager |
Where can I find additional details, specifications and documents for a SBT5LMMXPC?
Additional datasheets, footprints and schematics for SBT5LMMXPC are listed on our Part Details page. You can also find images and similar parts to SBT5LMMXPC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBT5LMMXPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBT5LMMXPC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBT5LMMXPC fall under?
The SBT5LMMXPC is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.
Can I view similar or alternative parts?
You can view similar parts to SBT5LMMXPC when available in the Piezo Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBT5LMMXPC you can contact the distributor directly for product support, shipping queries etc.
Is the SBT5LMMXPC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SBT5LMMXPC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for SBT5LMMXPC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBT5LMMXPC often in real-time on the comparison pages.
What if I can't find stock of SBT5LMMXPC?
You can fill out our help required form which you can use to request a quote for SBT5LMMXPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.