Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Alarm |
---|---|
Tones | Pulse |
Supply Voltage Min | 9VDC |
Supply Voltage Max | 12VDC |
Operating Current Max | 20mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 4kHz |
RoHS Compliant | Yes |
Piezo Alarm, Medical, Pulse, 95Dba | Newark Electronics |
╪44.5 x 14 mm 12 V 95 dB 4 kHz PC Pins Piezo Medical Alarm | Future Electronics |
IEC ALARM9-12VDC 95DB GENERAL ROHS | Mallory Sonalert SBT12M1PC | RS Americas |
Piezo Buzzers & Audio Indicators IEC ALARM9-12VDC 95DB GENERAL ROHS | Sager |
Where can I find additional details, specifications and documents for a SBT12M1PC?
Additional datasheets, footprints and schematics for SBT12M1PC are listed on our Part Details page. You can also find images and similar parts to SBT12M1PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBT12M1PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBT12M1PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBT12M1PC fall under?
The SBT12M1PC is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.
Can I view similar or alternative parts?
You can view similar parts to SBT12M1PC when available in the Piezo Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBT12M1PC you can contact the distributor directly for product support, shipping queries etc.
Is the SBT12M1PC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SBT12M1PC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for SBT12M1PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBT12M1PC often in real-time on the comparison pages.
What if I can't find stock of SBT12M1PC?
You can fill out our help required form which you can use to request a quote for SBT12M1PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.