Status: | Active |
---|---|
Series: | SBRS8340 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Excellent Ability to Withstand Reverse Avalanche Energy Transients |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 217 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped in 16 mm Tape and Reel, 2500 units per reel |
Polarity: Notch in Plastic Body Indicates Cathode Lead |
Marking: B32, B33, B34 |
Pb-Free Packages are Available |
SBRS8 and NRVB Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Power Conversion Circuit |
Gate Driving Circuit |
General Converters |
Gasoline Direct Injection |
End Products |
---|
Reverse Battery Protection |
Protection and Free-Wheeling |
Lighting |
Description | SBRS8340 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.5 |
IRM Max (µA) | 2000 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 80 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMC-2 |
Diode Schottky 40V 4A 2-Pin SMC T/R | Avnet Silica |
ON Semiconductor, SBRS8340T3G | RS |
Rec Smc Special Shtky/Reel Rohs Compliant: Yes |Onsemi SBRS8340T3G | Newark Electronics |
SBRS8340T3G Series 40 V 4 A SMT Schottky Power Rectifier - SMC (DO-214AB) | Future Electronics |
SCHOTTKY RECT, AUTO, 40V, 3A, DO214AB | element14 |
Where can I find additional details, specifications and documents for a SBRS8340T3G?
Additional datasheets, footprints and schematics for SBRS8340T3G are listed on our Part Details page. You can also find images and similar parts to SBRS8340T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBRS8340T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBRS8340T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBRS8340T3G fall under?
The SBRS8340T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SBRS8340T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBRS8340T3G you can contact the distributor directly for product support, shipping queries etc.
Is the SBRS8340T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBRS8340T3G have stock available?
Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SBRS8340T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBRS8340T3G often in real-time on the comparison pages.
What if I can't find stock of SBRS8340T3G?
You can fill out our help required form which you can use to request a quote for SBRS8340T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.