Status: | Unknown |
---|---|
Series: | SBP Series |
RoHS: | Unknown |
Marker Type | Thermal Transfer |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 50.8mm x 101.6mm |
Marker Material | Vinyl Film |
Legend Colour | - |
Marker Colour | White |
Product Range | SBP Series |
SVHC | No SVHC (27-Jun-2018) |
SBP200400WE2.5 Label Type: Wire & Cable Identification Label Style: Self-Laminating Label Adhesive Type: Permanent Acrylic Compatible With Agency/Standards Products: UL Product Width: 50.8 mm Wire & Cable Identification Self-Laminating Permanent Acrylic UL | Self Laminating Vinyl Labels & Sbp | Part Number: SBP200400WE2.5 | Internal Number: CS4293-000 | Alias Number: 7-1899616-4 | 50.8 mm | TE Store |
Wire & Cable Marker, 50.8 X 101.6Mm, Wht | Newark Electronics |
WIRE & CABLE MARKER, 50.8 X 101.6MM, WHT | element14 |
Raychem | RS Americas |
Where can I find additional details, specifications and documents for a SBP200400WE2.5?
Additional datasheets, footprints and schematics for SBP200400WE2.5 are listed on our Part Details page. You can also find images and similar parts to SBP200400WE2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBP200400WE2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBP200400WE2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBP200400WE2.5 fall under?
The SBP200400WE2.5 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to SBP200400WE2.5 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBP200400WE2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SBP200400WE2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBP200400WE2.5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SBP200400WE2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBP200400WE2.5 often in real-time on the comparison pages.
What if I can't find stock of SBP200400WE2.5?
You can fill out our help required form which you can use to request a quote for SBP200400WE2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.