SBL3040PT-E3/45 Diodes by Vishay Intertechnology

SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-247AD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for Newark
Newark
from US$1.66
752
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.18
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 30A
Diode Configuration Dual Common Cathode
Diode Case Style TO-247AD
No. of Pins 3Pins
Forward Voltage VF Max 550mV
RoHS Compliant Yes

Alternative Descriptions

Schottky Rectifier Common Cathode 30A To-247Ad | Newark Electronics
SBL3040PT Series 40 V 30 A Dual Common Cathode Schottky Rectifier - TO-247AD | Future Electronics
Diode Schottky 40V 30A 3-Pin(3+Tab) TO-247AD Tube | Avnet America
SBL3040PT-E3/45, Dual Schottky Diode, Common Cathode, 40V 30A, 3-Pin TO-247AD | Siliconix / Vishay SBL3040PT-E3/45 | RS Americas
30A 40V SKY TO247AD | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SBL3040PT-E3/45?

Additional datasheets, footprints and schematics for SBL3040PT-E3/45 are listed on our Part Details page. You can also find images and similar parts to SBL3040PT-E3/45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SBL3040PT-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBL3040PT-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SBL3040PT-E3/45 fall under?

The SBL3040PT-E3/45 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to SBL3040PT-E3/45 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SBL3040PT-E3/45 you can contact the distributor directly for product support, shipping queries etc.

Is the SBL3040PT-E3/45 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SBL3040PT-E3/45 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for SBL3040PT-E3/45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SBL3040PT-E3/45 often in real-time on the comparison pages.

What if I can't find stock of SBL3040PT-E3/45?

You can fill out our help required form which you can use to request a quote for SBL3040PT-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay