Status: | Unknown |
---|---|
Series: | BH Series |
RoHS: | Unknown |
Prices starting from US$0.0116
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0262
|
22,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0199
|
54,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0159
|
48,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0199
|
12,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0144
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0116
|
3,800
in stock
|
Buy Now | |
Conrad
from US$0.06
|
2,184
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
1,469
in stock
|
Buy Now | |
element14
from US$0.0323
|
1,469
in stock
|
Buy Now | |
Farnell
from US$0.0225
|
1,469
in stock
|
Buy Now |
Pitch Spacing | - |
---|---|
No. of Contacts | - |
Gender | Receptacle |
Product Range | BH Series |
Contact Termination Type | Crimp |
No. of Rows | - |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
| Heilind Electronics |
PITCH4.0MM,1A,AWG#28-#22 | TTI Europe |
BH crimp contact,22-28awg | RS |
28 - 22 AWG Phosphor Bronze Tin Plated Contact fo BH Connector Series | Future Electronics |
Content: 1 pc(s) | Conrad |
Wire-To-Board Connector, 28-22 Awg, Bh Series, Crimp, Receptacle, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SBH-001T-P0.5 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 28-22AWG | element14 |
Where can I find additional details, specifications and documents for a SBH-001T-P0.5?
Additional datasheets, footprints and schematics for SBH-001T-P0.5 are listed on our Part Details page. You can also find images and similar parts to SBH-001T-P0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBH-001T-P0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBH-001T-P0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBH-001T-P0.5 fall under?
The SBH-001T-P0.5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SBH-001T-P0.5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBH-001T-P0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SBH-001T-P0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBH-001T-P0.5 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, RS, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for SBH-001T-P0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBH-001T-P0.5 often in real-time on the comparison pages.
What if I can't find stock of SBH-001T-P0.5?
You can fill out our help required form which you can use to request a quote for SBH-001T-P0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.