Status: | Active |
---|---|
Series: | BCP56 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
1,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
2,000
in stock
|
Buy Now | |
element14
from US$0.21
|
1,980
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current: 1.0 Amp |
The SOT-223 package can be soldered using wave or reflow. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die |
Available in 12 mm Tape and Reel Use BCP56T1 to order the 7 inch/1000 unit reel Use BCP56T3 to order the 13 inch/4000 unit reel |
PNP Complement is BCP53T1 |
Device Marking BCP56T1 = BH BCP56-10T1 = BH-10 BCP56-16T1 = BH-16 |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | BCP56, hFE 40 to 250 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1 |
VCEO Min (V) | 80 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 40 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
Ss Sot223 Gp Xstr Npn 80V Rohs Compliant: Yes |Onsemi SBCP56T1G | Newark Electronics |
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
TRANSISTOR, AEC-Q101, NPN, 80V, SOT-223 | element14 |
BCP56 Series 80 V 1 A 130 MHz 1.5 W NPN Silicon Epitaxial Transistor - SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a SBCP56T1G?
Additional datasheets, footprints and schematics for SBCP56T1G are listed on our Part Details page. You can also find images and similar parts to SBCP56T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCP56T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCP56T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCP56T1G fall under?
The SBCP56T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SBCP56T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCP56T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBCP56T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBCP56T1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for SBCP56T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCP56T1G often in real-time on the comparison pages.
What if I can't find stock of SBCP56T1G?
You can fill out our help required form which you can use to request a quote for SBCP56T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.