Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.43
Resistance | 1ohm |
---|---|
Product Range | SBC Series |
Power Rating | 4W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 2V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
BCHE 4 W 1R0 10% Resistance Value: 1 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 20 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 1 Ω Wire Wound Power Resistor 10 % | Part Number: SBCHE41R0K | Internal Number: 1623730-7 | Alias Number: SBCHE41R0KF | 20 x 7 x 8 mm | TE Connectivity | TE Store |
RES, 1R, 4W, AXIAL, WIREWOUND | element14 |
Ceramic body wirewound resistor,1R0 4W | RS |
Res, 1R, 4W, 2V, Axial Rohs Compliant: Yes |Cgs Te Connectivity SBCHE41R0K | Newark Electronics |
Resistor, Wirewound, Res 1 Ohms, Pwr-Rtg 4 W, Tol 10%, Radial, Ceramic Housed | TE Connectivity SBCHE41R0K | RS Americas |
Where can I find additional details, specifications and documents for a SBCHE41R0K?
Additional datasheets, footprints and schematics for SBCHE41R0K are listed on our Part Details page. You can also find images and similar parts to SBCHE41R0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE41R0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE41R0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE41R0K fall under?
The SBCHE41R0K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE41R0K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE41R0K you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE41R0K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE41R0K have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for SBCHE41R0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE41R0K often in real-time on the comparison pages.
What if I can't find stock of SBCHE41R0K?
You can fill out our help required form which you can use to request a quote for SBCHE41R0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.