Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
1,062
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
2,500
in stock
|
Buy Now | |
TE Store
from US$1.38
|
1,815
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,062
in stock
|
Buy Now | |
element14
from US$0.42
|
1,052
in stock
|
Buy Now |
Resistance | 1.5kohm |
---|---|
Product Range | SBC Series |
Power Rating | 4W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 77.5V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Wirewound Resistors-Through Hole BCHE 4 W 1K5 5% | Rapid Electronics |
BCHE 4 W 1K5 5% Resistance Value: 1.5K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 20 x 7 x 8 mm Wirewound Resistor: Axial Mount & 17 Watt | 1.5K Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE41K5J | Internal Number: 1623730-6 | Alias Number: SBCHE41K5JF | 20 x 7 x 8 mm | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Sbc Series, 1.5 Kohm, 4 W, - 5%, 77.5 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity SBCHE41K5J | Newark Electronics |
RES, 1K5, 5%, 4W, AXIAL, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a SBCHE41K5J?
Additional datasheets, footprints and schematics for SBCHE41K5J are listed on our Part Details page. You can also find images and similar parts to SBCHE41K5J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE41K5J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE41K5J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE41K5J fall under?
The SBCHE41K5J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE41K5J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE41K5J you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE41K5J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE41K5J have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Farnell have stock available or on a lead time for SBCHE41K5J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE41K5J often in real-time on the comparison pages.
What if I can't find stock of SBCHE41K5J?
You can fill out our help required form which you can use to request a quote for SBCHE41K5J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.