Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
185
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
1,600
in stock
|
Buy Now | |
TE Store
from US$2.26
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Farnell
from US$0.59
|
-
|
Buy Now |
Resistance | 4.7kohm |
---|---|
Product Range | SBC Series |
Power Rating | 11W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 227.4V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
4.7K OHM 5% 11W | TTI Europe |
Ceramic body wirewound resistor,4K7 11W | RS |
BCHE 11 W 4K7 5% Resistance Value: 4.7K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 50 x 10 x 9 mm Wirewound Resistor: Vertical Mount | 4.7K Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE114K7J | Internal Number: 2-1623728-3 | Alias Number: SBCHE114K7JF | 50 x 10 x 9 mm | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Sbc Series, 4.7 Kohm, 11 W, - 5%, 227.4 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity SBCHE114K7J | Newark Electronics |
Resistor, 4.7 kOhm, ± 5%, 11 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, Wirewound, Res 14.7 Kilohms, Pwr-Rtg 1 W, Tol 5%,Radial, Ceramic Housed | TE Connectivity SBCHE114K7J | RS Americas |
RES, 4K7, 5%, 11W, AXIAL, WIREWOUND | element14 |
Where can I find additional details, specifications and documents for a SBCHE114K7J?
Additional datasheets, footprints and schematics for SBCHE114K7J are listed on our Part Details page. You can also find images and similar parts to SBCHE114K7J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE114K7J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE114K7J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE114K7J fall under?
The SBCHE114K7J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE114K7J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE114K7J you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE114K7J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE114K7J have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for SBCHE114K7J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE114K7J often in real-time on the comparison pages.
What if I can't find stock of SBCHE114K7J?
You can fill out our help required form which you can use to request a quote for SBCHE114K7J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.