Status: | Active |
---|---|
Series: | BC856BL |
RoHS: | Compliant |
Prices starting from US$0.0198
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
22,934
in stock
|
Buy Now | |
Avnet Asia
from US$0.0476
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
22,934
in stock
|
Buy Now | |
element14
from US$0.06
|
22,934
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
16,244
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
16,244
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
90
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0224
|
-
|
Buy Now | |
Avnet America
from US$0.0198
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC856BL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.6 |
hFE Min | 220 |
hFE Max | 475 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Trans GP BJT PNP 65V 0.1A 3-Pin SOT-23 T/R | Avnet Asia |
Trans, Aec-Q101, Pnp, -65V, Sot-23-3 | Newark Electronics |
TRANS, AEC-Q101, PNP, -65V, SOT-23-3 | element14 |
ON SEMICONDUCTOR SBC856BLT1G | Rapid Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
SBC856B Series 65 V 100 mA PNP Silicon General Purpose Transistor SOT-23-3 | Future Electronics |
ON Semi SBC856BLT1G PNP Bipolar Transistor, 0.1 A, 65 V, 3-Pin SOT-23 | ON Semiconductor SBC856BLT1G | RS Americas |
Where can I find additional details, specifications and documents for a SBC856BLT1G?
Additional datasheets, footprints and schematics for SBC856BLT1G are listed on our Part Details page. You can also find images and similar parts to SBC856BLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC856BLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC856BLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC856BLT1G fall under?
The SBC856BLT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SBC856BLT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC856BLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBC856BLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBC856BLT1G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for SBC856BLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC856BLT1G often in real-time on the comparison pages.
What if I can't find stock of SBC856BLT1G?
You can fill out our help required form which you can use to request a quote for SBC856BLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.