Status: | Active |
---|---|
Series: | BC846BPDW1 |
RoHS: | Compliant |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
29,252
in stock
|
Buy Now | |
element14
from US$0.09
|
29,252
in stock
|
Buy Now | |
Farnell
from US$0.13
|
29,252
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,250
in stock
|
Buy Now | |
Avnet Silica
-
|
600,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0180
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Package is Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Benefits |
---|
NA |
NA |
Applications |
---|
TBD |
End Products |
---|
TBD |
Description | BC846BPDW1 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | Complementary |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 475 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.38 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Transistor Array, Aec-Q101, Npn/Pnp, 65V | Newark Electronics |
TRANSISTOR ARRAY, AEC-Q101, NPN/PNP, 65V | element14 |
SBC846B Series 65 V 100 mA NPN/PNP Dual General Purpose Transistor - SOT-363 | Future Electronics |
Transistor: NPN / PNP | Transfer Multisort Elektronik |
Trans GP BJT NPN/PNP 65V 0.1A 6-Pin SOT-363 T/R | Avnet Silica |
ON Semiconductor, SBC846BPDW1T1G | RS |
Where can I find additional details, specifications and documents for a SBC846BPDW1T1G?
Additional datasheets, footprints and schematics for SBC846BPDW1T1G are listed on our Part Details page. You can also find images and similar parts to SBC846BPDW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC846BPDW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC846BPDW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC846BPDW1T1G fall under?
The SBC846BPDW1T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SBC846BPDW1T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC846BPDW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBC846BPDW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBC846BPDW1T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for SBC846BPDW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC846BPDW1T1G often in real-time on the comparison pages.
What if I can't find stock of SBC846BPDW1T1G?
You can fill out our help required form which you can use to request a quote for SBC846BPDW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.