Status: | Active |
---|---|
Series: | BC846BL |
RoHS: | Compliant |
Prices starting from US$0.0155
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0157
|
No stock
|
Buy Now | |
Farnell
from US$0.0287
|
483,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0336
|
84,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
43,883
in stock
|
Buy Now | |
element14
from US$0.05
|
43,883
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
986
in stock
|
Buy Now | |
Avnet Silica
-
|
1,470,000
in stock
|
Buy Now | |
Avnet America
from US$0.0155
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Moisture Sensitivity Level: 1 |
ESD Rating - Human Body Model: >4000 V ESD Rating - Machine Model: >400 V |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC846BL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
MISCELLANEOUS MOSFETS | Farnell |
Trans GP BJT NPN 65V 0.1A 3-Pin SOT-23 T/R | Avnet Asia |
Transistor, Npn, 65V, 0.225W, Sot-23 | Newark Electronics |
TRANSISTOR, NPN, 65V, 0.225W, SOT-23 | element14 |
SBC846B Series 65 V 100 mA NPN General Purpose Transistor - SOT-23-3 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SBC846BLT1G?
Additional datasheets, footprints and schematics for SBC846BLT1G are listed on our Part Details page. You can also find images and similar parts to SBC846BLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC846BLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC846BLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC846BLT1G fall under?
The SBC846BLT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SBC846BLT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC846BLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBC846BLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBC846BLT1G have stock available?
Authorised distributors including Farnell, Avnet Asia, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for SBC846BLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC846BLT1G often in real-time on the comparison pages.
What if I can't find stock of SBC846BLT1G?
You can fill out our help required form which you can use to request a quote for SBC846BLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.