Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
Avnet Asia
from US$1.04
|
5,000
in stock
|
Buy Now | |
Micros
from US$0.07
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
2,232
in stock
|
Buy Now | |
Conrad
from US$0.34
|
2,172
in stock
|
Buy Now | |
SOS electronic
from US$0.11
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
1
in stock
|
Buy Now | |
element14
from US$0.43
|
1
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 5 A |
@ TerminalTemperature TT (ºC) | 65 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 60 V |
Peak ForwardSurge CurrentIFSM (A) | 150 A |
Forward Voltage Drop VF (V) | 0.67 V |
@ IF (A) | 5 A |
Maximum ReverseCurrent IR (µA) | 500 µA |
@ VR (V) | 60 V |
TotalCapacitance CT (pF) | 400 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 670mV |
Forward Surge Current Ifsm Max | 150A |
Diode Schottky 60V 5A 2-Pin DO-201AD T/R | Avnet Asia |
Schottky Rectifier, 5A 60V Do-201Ad | Newark Electronics |
Diode, Fairchild, SB560 | RS |
Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 125°C |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 5A |
Current Ifsm | 150A |
Diode Type | Schottky |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Forward Current If Max | 5A |
Forward Voltage | 700mV |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +125°C |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SB560?
Additional datasheets, footprints and schematics for SB560 are listed on our Part Details page. You can also find images and similar parts to SB560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB560 fall under?
The SB560 is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to SB560 when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB560 you can contact the distributor directly for product support, shipping queries etc.
Is the SB560 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SB560 have stock available?
Authorised distributors including Avnet Asia, Micros, Rapid Electronics, Conrad and SOS electronic have stock available or on a lead time for SB560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB560 often in real-time on the comparison pages.
What if I can't find stock of SB560?
You can fill out our help required form which you can use to request a quote for SB560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.