Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
4,623
in stock
|
Buy Now | |
SOS electronic
from US$0.11
|
1,300
in stock
|
Buy Now | |
Conrad
from US$0.32
|
1,237
in stock
|
Buy Now | |
Distrelec
from US$1.45
|
929
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 5 A |
@ TerminalTemperature TT (ºC) | 90 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 40 V |
Peak ForwardSurge CurrentIFSM (A) | 150 A |
Forward Voltage Drop VF (V) | 0.55 V |
@ IF (A) | 5 A |
Maximum ReverseCurrent IR (µA) | 500 µA |
@ VR (V) | 40 V |
TotalCapacitance CT (pF) | 550 pF |
Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 150A |
Diode Type | Schottky |
Forward Voltage | 550mV |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Axial Leaded |
onsemi Schottky Diode, 5A, 40V, DO-201AD | Distrelec |
DIODE, SCHOTTKY, 5A, 40V, DO-201 | Farnell |
Rectifier, Schottky, 5A, 40V, Do-201Ad | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 125°C |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 5A |
Current Ifsm | 150A |
Diode Type | Schottky |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Forward Current If Max | 5A |
Forward Voltage | 550mV |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +125°C |
Semiconductor Technology | Si |
DIODE, SCHOTTKY, 5A, 40V | element14 |
Where can I find additional details, specifications and documents for a SB540?
Additional datasheets, footprints and schematics for SB540 are listed on our Part Details page. You can also find images and similar parts to SB540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB540 fall under?
The SB540 is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to SB540 when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB540 you can contact the distributor directly for product support, shipping queries etc.
Is the SB540 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SB540 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, SOS electronic, Conrad and Distrelec have stock available or on a lead time for SB540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB540 often in real-time on the comparison pages.
What if I can't find stock of SB540?
You can fill out our help required form which you can use to request a quote for SB540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.