Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
140
in stock
|
Buy Now | |
element14
from US$0.40
|
1,979
in stock
|
Buy Now | |
Farnell
from US$0.40
|
1,979
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
1,370
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
833
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 480mV |
Product Range | SB Series |
RoHS Compliant | Yes |
SCHOTTKY RECTIFIER, SINGLE, 30V, DO201AD | element14 |
Schottky Rectifier, 5A 30V Do-201Ad | Newark Electronics |
Diode Schottky 30V 5A | RS |
SB360 Series 30 V 5 A Through Hole Schottky Barrier Rectifier - DO-201AD | Future Electronics |
Diode Schottky 30V 5A 2-Pin DO-201AD T/R | Avnet America |
SB530-E3/54, Schottky Diode, 30V 5A, 2-Pin DO-201AD | General Semiconductor / Vishay SB530-E3/54 | RS Americas |
5.0A 30V SKY DO201AD | TTI Europe |
Where can I find additional details, specifications and documents for a SB530-E3/54?
Additional datasheets, footprints and schematics for SB530-E3/54 are listed on our Part Details page. You can also find images and similar parts to SB530-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB530-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB530-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB530-E3/54 fall under?
The SB530-E3/54 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SB530-E3/54 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB530-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SB530-E3/54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SB530-E3/54 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and RS have stock available or on a lead time for SB530-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB530-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SB530-E3/54?
You can fill out our help required form which you can use to request a quote for SB530-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.