Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
1,195
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
539
in stock
|
Buy Now | |
element14
from US$0.48
|
140
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,400
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current If @ Vf | 3A |
Current Ifsm | 100A |
Device Marking | SB3H100 |
Diode Type | Schottky |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Forward Current If Max | 3A |
Forward Voltage | 800mV |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Semiconductor Technology | Si |
Termination Type | Axial Leaded |
Diode, Schottky Barrier, Vr 100V, If 3A, Pkg DO-201AD, Vf 0.65V, Tj +175degc, Cs 100A | General Semiconductor / Vishay SB3H100-E3/54 | RS Americas |
DIODE, SCHOTTKY, 3A, 100V | element14 |
Diode Schottky 100V 3A 2-Pin DO-201AD T/R | EBV Elektronik |
High Volage SCHOTTKY 100V 3A DO-201AD | Rutronik |
SB3H100 Series 100 V 3 A Through Hole High-Voltage Schottky Rectifier - DO-201AD | Future Electronics |
3.0A 100V SKY DO201AD | TTI Europe |
Rectifier Diode, Single, 100 V, 3 A, Do-201Ad, 2, 800 Mv Rohs Compliant: Yes |Vishay SB3H100-E3/54 | Newark Electronics |
Where can I find additional details, specifications and documents for a SB3H100-E3/54?
Additional datasheets, footprints and schematics for SB3H100-E3/54 are listed on our Part Details page. You can also find images and similar parts to SB3H100-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB3H100-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB3H100-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB3H100-E3/54 fall under?
The SB3H100-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SB3H100-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB3H100-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SB3H100-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB3H100-E3/54 have stock available?
Authorised distributors including Chip One Stop, RS Americas, element14, Farnell and EBV Elektronik have stock available or on a lead time for SB3H100-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB3H100-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SB3H100-E3/54?
You can fill out our help required form which you can use to request a quote for SB3H100-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.