Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
3,760
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
8,755
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
5,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,932
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
201
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,400
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.50
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 680mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
SB360 Series 60 V 3 A Through Hole Schottky Barrier Rectifier - DO-201AD | Future Electronics |
Diode Schottky Rectifier 3A 60V DO-204AL | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rectifier, 3A 60V Do-201Ad | Newark Electronics |
Diode Schottky 60V 3A 2-Pin DO-201AD T/R | EBV Elektronik |
SCHOTTKY-DIODE 60V 3A DO201AD | Rutronik |
SB360-E3/54, Schottky Diode, 60V 3A, 2-Pin DO-201AD | General Semiconductor / Vishay SB360-E3/54 | RS Americas |
SCHOTTKY RECT, SINGLE, 60V, DO-201AD | element14 |
3.0A 60V SKY DO201AD | TTI Europe |
Where can I find additional details, specifications and documents for a SB360-E3/54?
Additional datasheets, footprints and schematics for SB360-E3/54 are listed on our Part Details page. You can also find images and similar parts to SB360-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB360-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB360-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB360-E3/54 fall under?
The SB360-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SB360-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB360-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SB360-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB360-E3/54 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SB360-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB360-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SB360-E3/54?
You can fill out our help required form which you can use to request a quote for SB360-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.