SB340-E3/73 Semiconductors - Discretes by Vishay Intertechnology

DIODE SCHOTTKY 3A 40V

Status: Unknown
Series: SB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
2,743
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
2,750
in stock
Buy Now
Logo for element14
element14
from US$0.27
2,743
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 3A
Diode Configuration Single
Diode Case Style DO-201AD
No. of Pins 2Pins
Forward Voltage VF Max 490mV
Forward Surge Current Ifsm Max 80A
Operating Temperature Max 125°C
Product Range SB Series
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)
Current Ifsm 120A
Diode Type Schottky
External Diameter 5.6mm
External Length / Height 9.5mm
Forward Current If Max 3A
Junction Temperature Tj Max 150°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +125°C
Semiconductor Technology Si

Alternative Descriptions

Schottky Rectifier, 40V, 3A, Do-201Ad | Newark Electronics
DIODE, SCHOTTKY, 3A, 40V | element14
Diode Schottky 40V 3A 2-Pin DO-201AD Ammo | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SB340-E3/73?

Additional datasheets, footprints and schematics for SB340-E3/73 are listed on our Part Details page. You can also find images and similar parts to SB340-E3/73 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SB340-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB340-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SB340-E3/73 fall under?

The SB340-E3/73 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to SB340-E3/73 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SB340-E3/73 you can contact the distributor directly for product support, shipping queries etc.

Is the SB340-E3/73 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SB340-E3/73 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for SB340-E3/73.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SB340-E3/73 often in real-time on the comparison pages.

What if I can't find stock of SB340-E3/73?

You can fill out our help required form which you can use to request a quote for SB340-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay