Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,834
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
184
in stock
|
Buy Now | |
Conrad
from US$0.28
|
184
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
@ TerminalTemperature TT (ºC) | 100 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 30 V |
Peak ForwardSurge CurrentIFSM (A) | 80 A |
Forward Voltage Drop VF (V) | 0.5 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 500 µA |
@ VR (V) | 30 V |
TotalCapacitance CT (pF) | 250 pF |
Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 125°C |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 80A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Axial Leaded |
DIODE, SCHOTTKY | element14 |
Schottky Rectifier, 3A 30V Do-201Ad, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SB330?
Additional datasheets, footprints and schematics for SB330 are listed on our Part Details page. You can also find images and similar parts to SB330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB330 fall under?
The SB330 is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to SB330 when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB330 you can contact the distributor directly for product support, shipping queries etc.
Is the SB330 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SB330 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Conrad, Kruse and Avnet America have stock available or on a lead time for SB330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB330 often in real-time on the comparison pages.
What if I can't find stock of SB330?
You can fill out our help required form which you can use to request a quote for SB330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.