Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 680mV |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
2A,60V,AXIAL,SCHOTTKY RECT 27AK1047 | Farnell |
2A,60V,axial,schottky Rect |Vishay SB260-E3/54 | Newark Electronics |
Diode Schottky 60V 2A | RS |
Diode Schottky 60V 2A 2-Pin DO-15 T/R | Avnet America |
2.0A 60V SKY DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SB260-E3/54?
Additional datasheets, footprints and schematics for SB260-E3/54 are listed on our Part Details page. You can also find images and similar parts to SB260-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB260-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB260-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB260-E3/54 fall under?
The SB260-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SB260-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB260-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SB260-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB260-E3/54 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Avnet America have stock available or on a lead time for SB260-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB260-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SB260-E3/54?
You can fill out our help required form which you can use to request a quote for SB260-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.