Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
3,820
in stock
|
Buy Now | |
element14
from US$0.14
|
30,692
in stock
|
Buy Now | |
Farnell
from US$0.14
|
30,692
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
5,382
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
RECT, SCHOTTKY, 2A, 40V, DO-204AC | element14 |
Schottky Rectifier, 2A, 40V, Do-204Ac | Newark Electronics |
Diode Schottky 40V 2A | RS |
SB240 Series 40 V 2 A Schottky Barrier Plastic Rectifier - DO-204AC (DO-15) | Future Electronics |
Diode Schottky 40V 2A 2-Pin DO-15 T/R | Avnet America |
DIODE SCHOTTKY 40V 2A DO204AC | Siliconix / Vishay SB240-E3/54 | RS Americas |
2.0A 40V SKY DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SB240-E3/54?
Additional datasheets, footprints and schematics for SB240-E3/54 are listed on our Part Details page. You can also find images and similar parts to SB240-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB240-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB240-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB240-E3/54 fall under?
The SB240-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SB240-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB240-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SB240-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB240-E3/54 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Chip One Stop have stock available or on a lead time for SB240-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB240-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SB240-E3/54?
You can fill out our help required form which you can use to request a quote for SB240-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.