SB1H100-E3/73 Diodes by Vishay Intertechnology

DIODE, SCHOTTKY, 1A, 100V, DO-204AL-2

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Newark
Newark
from US$0.18
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 1A
Diode Configuration Single
Diode Case Style DO-204AL
No. of Pins 2Pins
Forward Voltage VF Max 770mV
RoHS Compliant Yes

Alternative Descriptions

Diode, Schottky, 1A, 100V, Do-204Al-2 | Newark Electronics
Diode Schottky 100V 1A 2-Pin DO-204AL Ammo | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SB1H100-E3/73?

Additional datasheets, footprints and schematics for SB1H100-E3/73 are listed on our Part Details page. You can also find images and similar parts to SB1H100-E3/73 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SB1H100-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB1H100-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SB1H100-E3/73 fall under?

The SB1H100-E3/73 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to SB1H100-E3/73 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SB1H100-E3/73 you can contact the distributor directly for product support, shipping queries etc.

Is the SB1H100-E3/73 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SB1H100-E3/73 have stock available?

Authorised distributors including Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for SB1H100-E3/73.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SB1H100-E3/73 often in real-time on the comparison pages.

What if I can't find stock of SB1H100-E3/73?

You can fill out our help required form which you can use to request a quote for SB1H100-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay