SB150-E3/73 Diodes by Vishay Intertechnology

DIODE, SCHOTTKY, 1A, 50V, DO-204AL-2

Status: Unknown
Series: SB Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for element14
element14
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 1A
Diode Configuration Single
Diode Case Style DO-204AL
No. of Pins 2Pins
Forward Voltage VF Max 650mV
Product Range SB Series
RoHS Compliant Yes

Alternative Descriptions

Diode, Schottky, 1A, 50V, Do-204Al-2 | Newark Electronics
SB150 Series 50 V 1 A Schottky Barrier Plastic Rectifier - DO-204AL (DO-41) | Future Electronics
Diode Schottky 50V 1A 2-Pin DO-204AL Ammo | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SB150-E3/73?

Additional datasheets, footprints and schematics for SB150-E3/73 are listed on our Part Details page. You can also find images and similar parts to SB150-E3/73 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SB150-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB150-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SB150-E3/73 fall under?

The SB150-E3/73 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to SB150-E3/73 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SB150-E3/73 you can contact the distributor directly for product support, shipping queries etc.

Is the SB150-E3/73 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SB150-E3/73 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SB150-E3/73.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SB150-E3/73 often in real-time on the comparison pages.

What if I can't find stock of SB150-E3/73?

You can fill out our help required form which you can use to request a quote for SB150-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay