Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0445
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
5,900
in stock
|
Buy Now | |
element14
from US$0.15
|
9,957
in stock
|
Buy Now | |
Farnell
from US$0.15
|
9,957
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
5,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0445
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-204AL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
SCHOTTKY RECT, SINGLE, 50V, DO-204AL | element14 |
Diode Schottky 50V 1A | RS |
SB150 Series 50 V 1 A Through Hole Schottky Barrier Rectifier - DO-204AL (DO-41) | Future Electronics |
Schottky Rectifier, 50V, 1A, Do-204Al | Newark Electronics |
Diode Schottky 50V 1A 2-Pin DO-204AL T/R | Avnet America |
SB150-E3/54, Schottky Diode, 50V 1A, 2-Pin DO-204AL | General Semiconductor / Vishay SB150-E3/54 | RS Americas |
1.0A 50V SKY DO204AL | TTI Europe |
Where can I find additional details, specifications and documents for a SB150-E3/54?
Additional datasheets, footprints and schematics for SB150-E3/54 are listed on our Part Details page. You can also find images and similar parts to SB150-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB150-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB150-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB150-E3/54 fall under?
The SB150-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SB150-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB150-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SB150-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB150-E3/54 have stock available?
Authorised distributors including element14, Farnell, RS, Future Electronics and Chip One Stop have stock available or on a lead time for SB150-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB150-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SB150-E3/54?
You can fill out our help required form which you can use to request a quote for SB150-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.