Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
9,598
in stock
|
Buy Now | |
element14
from US$0.13
|
9,598
in stock
|
Buy Now | |
Farnell
from US$0.13
|
9,598
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,900
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-204AL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 480mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Schottky Rectifier, 30V, 1A, Do-41 | Newark Electronics |
SCHOTTKY RECT, SINGLE, 30V, DO-204AL | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky Rectifier 1A 30V DO-204AL | RS |
SB130 Series 30 V 1 A Axial Schottky Barrier Rectifier - DO-204AL | Future Electronics |
Diode Schottky 30V 1A 2-Pin DO-204AL T/R | Avnet America |
1.0A 30V SKY DO204AL | TTI Europe |
Where can I find additional details, specifications and documents for a SB130-E3/54?
Additional datasheets, footprints and schematics for SB130-E3/54 are listed on our Part Details page. You can also find images and similar parts to SB130-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB130-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB130-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB130-E3/54 fall under?
The SB130-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SB130-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB130-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SB130-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB130-E3/54 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for SB130-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB130-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SB130-E3/54?
You can fill out our help required form which you can use to request a quote for SB130-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.