Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 12A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
12A 45V Ultra Low Vf Skty/Reel Rohs Compliant: Yes |Onsemi SB1245 | Newark Electronics |
Where can I find additional details, specifications and documents for a SB1245?
Additional datasheets, footprints and schematics for SB1245 are listed on our Part Details page. You can also find images and similar parts to SB1245 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB1245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB1245 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB1245 fall under?
The SB1245 is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to SB1245 when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB1245 you can contact the distributor directly for product support, shipping queries etc.
Is the SB1245 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB1245 have stock available?
Authorised distributors including Farnell, Kruse, element14 and Newark Electronics have stock available or on a lead time for SB1245.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB1245 often in real-time on the comparison pages.
What if I can't find stock of SB1245?
You can fill out our help required form which you can use to request a quote for SB1245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.