Status: | Active |
---|---|
Series: | SB10-05P |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low forward voltage (VF max=0.55V) |
Short Reverse Recovery Time (trr max=10ns) |
Low Switching Noise |
Low Leakage Current and High Reliability Due to Reliable Planar Structure |
Pb-Free and RoHS Compliance |
Description | SB10-05P |
---|---|
Compliance | Pb-free |
Configuration | Single |
VRRM Min (V) | 50 |
VF Max (V) | 0.55 |
IRM Max (µA) | 80 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 10 |
trr Max (ns) | 10 |
Cj Max (pF) | 52 |
Package Type | SOT-89 / PCP-1 |
Diode Schottky 50V 1A 4-Pin(3+Tab) PCP T/R | Avnet Silica |
Single Schottky Barrier Diode, 50 V, 1 A Single Pcp/Reel Rohs Compliant: Yes |Onsemi SB10-05P-TD-E | Newark Electronics |
SB10-05P series, 50V 1A PCP Schottky Rectifier | Future Electronics |
SCHOTTKY RECT, SINGLE, 50V, 1A, SOT-89 | element14 |
Where can I find additional details, specifications and documents for a SB10-05P-TD-E?
Additional datasheets, footprints and schematics for SB10-05P-TD-E are listed on our Part Details page. You can also find images and similar parts to SB10-05P-TD-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB10-05P-TD-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB10-05P-TD-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB10-05P-TD-E fall under?
The SB10-05P-TD-E is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SB10-05P-TD-E when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB10-05P-TD-E you can contact the distributor directly for product support, shipping queries etc.
Is the SB10-05P-TD-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SB10-05P-TD-E have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SB10-05P-TD-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB10-05P-TD-E often in real-time on the comparison pages.
What if I can't find stock of SB10-05P-TD-E?
You can fill out our help required form which you can use to request a quote for SB10-05P-TD-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.