Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | DIN Rail Panel |
---|---|
Load Current | 1A |
Operating Voltage Min | - |
Operating Voltage Max | - |
Switching Mode | - |
Timer Functions | Delay-On-Make |
Control Voltage AC Min | - |
Time Delay Relay,0.1-10S, 1A, 110Vac/Dc | Newark Electronics |
Delay On Make Solid State Timer, 10 Seconds Adjustable, 0.7A, 110 Vac/Dc | Crouzet SASP10S110AD | RS Americas |
Where can I find additional details, specifications and documents for a SASP10S110AD?
Additional datasheets, footprints and schematics for SASP10S110AD are listed on our Part Details page. You can also find images and similar parts to SASP10S110AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SASP10S110AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SASP10S110AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SASP10S110AD fall under?
The SASP10S110AD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SASP10S110AD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SASP10S110AD you can contact the distributor directly for product support, shipping queries etc.
Is the SASP10S110AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SASP10S110AD have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for SASP10S110AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SASP10S110AD often in real-time on the comparison pages.
What if I can't find stock of SASP10S110AD?
You can fill out our help required form which you can use to request a quote for SASP10S110AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.