Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.58
RoHS Compliant | YES |
---|
Microswitch Snapaction SW PPL Std 3A VAC | RS |
MUSA SW PPL Std 3A VAC DT A LeadWCon SLD Configuration (Pole-Throw): Single Pole - Double Throw Actuator Style: Pin Plunger Contact Current Rating: .1 A Operating Voltage: 48 VDC Operating Voltage: 250 VAC 125 VAC Single Pole - Double Throw Pin Plunger .1 A 48 VDC | Snap Action Switch | Part Number: SAJ53YXPP0STDSDTFLQ | Internal Number: 2351463-2 | TE Connectivity | TE Store |
Microsw, Spdt, Pin Plunger, 3A, 250Vac Rohs Compliant: Yes |Alcoswitch Te Connectivity SAJ53YXPP0STDSDTFLQ | Newark Electronics |
Switch, Musa Sw Ppl Std 3A Vac Dt A Leadwcon Sld | TE Connectivity SAJ53YXPP0STDSDTFLQ | RS Americas |
Where can I find additional details, specifications and documents for a SAJ53YXPP0STDSDTFLQ?
Additional datasheets, footprints and schematics for SAJ53YXPP0STDSDTFLQ are listed on our Part Details page. You can also find images and similar parts to SAJ53YXPP0STDSDTFLQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAJ53YXPP0STDSDTFLQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAJ53YXPP0STDSDTFLQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAJ53YXPP0STDSDTFLQ fall under?
The SAJ53YXPP0STDSDTFLQ is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to SAJ53YXPP0STDSDTFLQ when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAJ53YXPP0STDSDTFLQ you can contact the distributor directly for product support, shipping queries etc.
Is the SAJ53YXPP0STDSDTFLQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SAJ53YXPP0STDSDTFLQ have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for SAJ53YXPP0STDSDTFLQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAJ53YXPP0STDSDTFLQ often in real-time on the comparison pages.
What if I can't find stock of SAJ53YXPP0STDSDTFLQ?
You can fill out our help required form which you can use to request a quote for SAJ53YXPP0STDSDTFLQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.