Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.86
RoHS Compliant | YES |
---|
Microsw, Spst, Hinge Lever, 0.5A, 30Vdc Rohs Compliant: Yes |Alcoswitch Te Connectivity SAJ405XHL0N30SNOLLQ | Newark Electronics |
Microswitch SW HLV 0.30N 0.5A AC NO Lg-L | RS |
MINSA SW HLV 0.30N 0.5A AC NO Lg-L-Bnd Configuration (Pole-Throw): Single Pole - Single Throw Actuator Style: Lever Contact Current Rating: .5 A Operating Voltage: 30 VDC Operating Force: 1.8 oz Single Pole - Single Throw Lever .5 A 30 VDC | Snap Action Switch | Part Number: SAJ405XHL0N30SNOLLQ | Internal Number: 2351462-6 | TE Connectivity | TE Store |
Switch, Minsa Sw Hlv 0.30N 0.5A Ac No Lg-L-Bnd | TE Connectivity SAJ405XHL0N30SNOLLQ | RS Americas |
Where can I find additional details, specifications and documents for a SAJ405XHL0N30SNOLLQ?
Additional datasheets, footprints and schematics for SAJ405XHL0N30SNOLLQ are listed on our Part Details page. You can also find images and similar parts to SAJ405XHL0N30SNOLLQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAJ405XHL0N30SNOLLQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAJ405XHL0N30SNOLLQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAJ405XHL0N30SNOLLQ fall under?
The SAJ405XHL0N30SNOLLQ is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to SAJ405XHL0N30SNOLLQ when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAJ405XHL0N30SNOLLQ you can contact the distributor directly for product support, shipping queries etc.
Is the SAJ405XHL0N30SNOLLQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SAJ405XHL0N30SNOLLQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for SAJ405XHL0N30SNOLLQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAJ405XHL0N30SNOLLQ often in real-time on the comparison pages.
What if I can't find stock of SAJ405XHL0N30SNOLLQ?
You can fill out our help required form which you can use to request a quote for SAJ405XHL0N30SNOLLQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.