Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Microsw, Spdt, Pin Plunger, 5A, 250Vac Rohs Compliant: Yes |Alcoswitch Te Connectivity SAJ35XXPP0N49SDTSEQ | Newark Electronics |
SMINSA SW PPL 0.49N. 5A AC DT SLD Configuration (Pole-Throw): Single Pole - Double Throw Actuator Style: Pin Plunger Contact Current Rating: 5 A Operating Voltage: 125 VAC 250 VAC Operating Force: 1.8 oz Single Pole - Double Throw Pin Plunger 5 A 125 VAC | Snap Action Switch | Part Number: SAJ35XXPP0N49SDTSEQ | Internal Number: 2351457-1 | TE Connectivity | TE Store |
Switch, Sminsa Sw Ppl 0.49N. 5A Ac Dt Sld | TE Connectivity SAJ35XXPP0N49SDTSEQ | RS Americas |
Where can I find additional details, specifications and documents for a SAJ35XXPP0N49SDTSEQ?
Additional datasheets, footprints and schematics for SAJ35XXPP0N49SDTSEQ are listed on our Part Details page. You can also find images and similar parts to SAJ35XXPP0N49SDTSEQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAJ35XXPP0N49SDTSEQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAJ35XXPP0N49SDTSEQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAJ35XXPP0N49SDTSEQ fall under?
The SAJ35XXPP0N49SDTSEQ is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to SAJ35XXPP0N49SDTSEQ when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAJ35XXPP0N49SDTSEQ you can contact the distributor directly for product support, shipping queries etc.
Is the SAJ35XXPP0N49SDTSEQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SAJ35XXPP0N49SDTSEQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for SAJ35XXPP0N49SDTSEQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAJ35XXPP0N49SDTSEQ often in real-time on the comparison pages.
What if I can't find stock of SAJ35XXPP0N49SDTSEQ?
You can fill out our help required form which you can use to request a quote for SAJ35XXPP0N49SDTSEQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.