Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.75
RoHS Compliant | YES |
---|
Switch, Sminsa Sw Wh-Hlv 1.47N 5A/3A Ac 3A Dc Sp | TE Connectivity SAJ25YXWHL147SDTSEQ | RS Americas |
Subminiature Switch SW WH-HLV 1.47N 5A/3 | RS |
Microsw, Spdt, Hinge Lever, 5A, 125Vac Rohs Compliant: Yes |Alcoswitch Te Connectivity SAJ25YXWHL147SDTSEQ | Newark Electronics |
SMINSA SW WH-HLV 1.47N 5A/3A AC 3A DC SP Configuration (Pole-Throw): Single Pole - Double Throw Actuator Style: Wheel Contact Current Rating: 3 A 5 A Operating Voltage: 30 VDC Operating Voltage: 125 VAC 250 VAC Single Pole - Double Throw Wheel 3 A 30 VDC | Snap Action Switch | Part Number: SAJ25YXWHL147SDTSEQ | Internal Number: 2351454-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SAJ25YXWHL147SDTSEQ?
Additional datasheets, footprints and schematics for SAJ25YXWHL147SDTSEQ are listed on our Part Details page. You can also find images and similar parts to SAJ25YXWHL147SDTSEQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAJ25YXWHL147SDTSEQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAJ25YXWHL147SDTSEQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAJ25YXWHL147SDTSEQ fall under?
The SAJ25YXWHL147SDTSEQ is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to SAJ25YXWHL147SDTSEQ when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAJ25YXWHL147SDTSEQ you can contact the distributor directly for product support, shipping queries etc.
Is the SAJ25YXWHL147SDTSEQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SAJ25YXWHL147SDTSEQ have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SAJ25YXWHL147SDTSEQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAJ25YXWHL147SDTSEQ often in real-time on the comparison pages.
What if I can't find stock of SAJ25YXWHL147SDTSEQ?
You can fill out our help required form which you can use to request a quote for SAJ25YXWHL147SDTSEQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.