Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.65
RoHS Compliant | YES |
---|
Microsw, Spdt, Pin Plunger, 3A, 125Vac Rohs Compliant: Yes |Alcoswitch Te Connectivity SAJ13XXPP0N88SDTPTQ | Newark Electronics |
Ultra Subminiature Switch SW PPLUN 0.88N | RS |
UMINSA SW PPLUN 0.88N 3A/1.5A AC SC PCB Configuration (Pole-Throw): Single Pole - Double Throw Actuator Style: Pin Plunger Contact Current Rating: 3 A 1.5 A Operating Voltage: 125 VAC 250 VAC Operating Force: 3.2 oz Single Pole - Double Throw Pin Plunger 3 A 125 VAC | Snap Action Switch | Part Number: SAJ13XXPP0N88SDTPTQ | Internal Number: 2351444-4 | TE Connectivity | TE Store |
Switch, Uminsa Sw Pplun 0.88N 3A/1.5A Ac Sc Pcb | TE Connectivity SAJ13XXPP0N88SDTPTQ | RS Americas |
Where can I find additional details, specifications and documents for a SAJ13XXPP0N88SDTPTQ?
Additional datasheets, footprints and schematics for SAJ13XXPP0N88SDTPTQ are listed on our Part Details page. You can also find images and similar parts to SAJ13XXPP0N88SDTPTQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAJ13XXPP0N88SDTPTQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAJ13XXPP0N88SDTPTQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAJ13XXPP0N88SDTPTQ fall under?
The SAJ13XXPP0N88SDTPTQ is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to SAJ13XXPP0N88SDTPTQ when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAJ13XXPP0N88SDTPTQ you can contact the distributor directly for product support, shipping queries etc.
Is the SAJ13XXPP0N88SDTPTQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SAJ13XXPP0N88SDTPTQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for SAJ13XXPP0N88SDTPTQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAJ13XXPP0N88SDTPTQ often in real-time on the comparison pages.
What if I can't find stock of SAJ13XXPP0N88SDTPTQ?
You can fill out our help required form which you can use to request a quote for SAJ13XXPP0N88SDTPTQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.