Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.67
RoHS Compliant | YES |
---|
Microsw, Spst-Nc, Bend Lever, 3A, 125Vac Rohs Compliant: Yes |Alcoswitch Te Connectivity SAJ13XXBL0N88SNCPTQ | Newark Electronics |
Ultra Subminiature Switch SW BLV0.88N 3A | RS |
UMINSA SW BLV0.88N 3A/1.5A AC NC PCB Configuration (Pole-Throw): Single Pole - Single Throw Actuator Style: Lever Contact Current Rating: 3 A 1.5 A Operating Voltage: 250 VAC 125 VAC Operating Force: .9 oz Single Pole - Single Throw Lever 3 A 250 VAC | Snap Action Switch | Part Number: SAJ13XXBL0N88SNCPTQ | Internal Number: 2351447-5 | TE Connectivity | TE Store |
Switch, Uminsa Sw Blv0.88N 3A/1.5A Ac Nc Pcb | TE Connectivity SAJ13XXBL0N88SNCPTQ | RS Americas |
Where can I find additional details, specifications and documents for a SAJ13XXBL0N88SNCPTQ?
Additional datasheets, footprints and schematics for SAJ13XXBL0N88SNCPTQ are listed on our Part Details page. You can also find images and similar parts to SAJ13XXBL0N88SNCPTQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAJ13XXBL0N88SNCPTQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAJ13XXBL0N88SNCPTQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAJ13XXBL0N88SNCPTQ fall under?
The SAJ13XXBL0N88SNCPTQ is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to SAJ13XXBL0N88SNCPTQ when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAJ13XXBL0N88SNCPTQ you can contact the distributor directly for product support, shipping queries etc.
Is the SAJ13XXBL0N88SNCPTQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SAJ13XXBL0N88SNCPTQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for SAJ13XXBL0N88SNCPTQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAJ13XXBL0N88SNCPTQ often in real-time on the comparison pages.
What if I can't find stock of SAJ13XXBL0N88SNCPTQ?
You can fill out our help required form which you can use to request a quote for SAJ13XXBL0N88SNCPTQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.