Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
RoHS Compliant | YES |
---|
Microsw, Spst, Pin Plunger, 0.1A, 30Vdc Rohs Compliant: Yes |Alcoswitch Te Connectivity SAJ101XPP0N74SNOPTQ | Newark Electronics |
Ultra Subminiature Switch SW PPLUN 0.74N | RS |
UMINSA SW PPLUN 0.74N 0.1A/30VDC NO PCB Configuration (Pole-Throw): Single Pole - Single Throw Actuator Style: Pin Plunger Contact Current Rating: .1 A Operating Voltage: 30 VDC Operating Force: 2.7 oz Single Pole - Single Throw Pin Plunger .1 A 30 VDC | Snap Action Switch | Part Number: SAJ101XPP0N74SNOPTQ | Internal Number: 2351444-3 | TE Connectivity | TE Store |
Switch, Uminsa Sw Pplun 0.74N 0.1A/30Vdc No Pcb | TE Connectivity SAJ101XPP0N74SNOPTQ | RS Americas |
Where can I find additional details, specifications and documents for a SAJ101XPP0N74SNOPTQ?
Additional datasheets, footprints and schematics for SAJ101XPP0N74SNOPTQ are listed on our Part Details page. You can also find images and similar parts to SAJ101XPP0N74SNOPTQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAJ101XPP0N74SNOPTQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAJ101XPP0N74SNOPTQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAJ101XPP0N74SNOPTQ fall under?
The SAJ101XPP0N74SNOPTQ is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to SAJ101XPP0N74SNOPTQ when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAJ101XPP0N74SNOPTQ you can contact the distributor directly for product support, shipping queries etc.
Is the SAJ101XPP0N74SNOPTQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SAJ101XPP0N74SNOPTQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for SAJ101XPP0N74SNOPTQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAJ101XPP0N74SNOPTQ often in real-time on the comparison pages.
What if I can't find stock of SAJ101XPP0N74SNOPTQ?
You can fill out our help required form which you can use to request a quote for SAJ101XPP0N74SNOPTQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.