Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.71
RoHS Compliant | YES |
---|
Ultra Subminiature Switch SW BLEV 0.74N | RS |
Microsw, Spdt, Bend Lever, 0.1A, 30Vdc Rohs Compliant: Yes |Alcoswitch Te Connectivity SAJ101XBL0N74SDTPTQ | Newark Electronics |
Switch, Uminsa Sw Blev 0.74N 0.1A/30Vdc Sc Pcb | TE Connectivity SAJ101XBL0N74SDTPTQ | RS Americas |
UMINSA SW BLEV 0.74N 0.1A/30VDC SC PCB Configuration (Pole-Throw): Single Pole - Double Throw Actuator Style: Lever Contact Current Rating: .1 A Operating Voltage: 30 VDC Operating Force: .9 oz Single Pole - Double Throw Lever .1 A 30 VDC | Snap Action Switch | Part Number: SAJ101XBL0N74SDTPTQ | Internal Number: 2351447-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SAJ101XBL0N74SDTPTQ?
Additional datasheets, footprints and schematics for SAJ101XBL0N74SDTPTQ are listed on our Part Details page. You can also find images and similar parts to SAJ101XBL0N74SDTPTQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAJ101XBL0N74SDTPTQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAJ101XBL0N74SDTPTQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAJ101XBL0N74SDTPTQ fall under?
The SAJ101XBL0N74SDTPTQ is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to SAJ101XBL0N74SDTPTQ when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAJ101XBL0N74SDTPTQ you can contact the distributor directly for product support, shipping queries etc.
Is the SAJ101XBL0N74SDTPTQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SAJ101XBL0N74SDTPTQ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SAJ101XBL0N74SDTPTQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAJ101XBL0N74SDTPTQ often in real-time on the comparison pages.
What if I can't find stock of SAJ101XBL0N74SDTPTQ?
You can fill out our help required form which you can use to request a quote for SAJ101XBL0N74SDTPTQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.