Status: | Unknown |
---|---|
Series: | ACH Series |
RoHS: | Unknown |
Prices starting from US$0.0273
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
3,500
in stock
|
Buy Now | |
CoreStaff
from US$0.0480
|
83,203
in stock
|
Buy Now | |
element14
from US$0.23
|
38,575
in stock
|
Buy Now | |
Farnell
from US$0.0487
|
38,575
in stock
|
Buy Now | |
Chip One Stop
from US$0.0273
|
25,746
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.0375
|
-
|
Buy Now | |
TTI Europe
from US$0.0333
|
-
|
Buy Now |
Product Range | ACH Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 30AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 2A |
For Use With | ACH series Housing |
Gender | Receptacle |
Wire Size | 28AWG |
CRIMP TERMINAL, ACH SERIES | element14 |
ACH (Contact),Contact, AWG 30 to AWG 28, | RS |
Rectangular Power Contact, Ach Series, Gold Plated Contacts, Copper, Pin, Crimp, 28 Awg Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SACH-003G-P0.2 | Newark Electronics |
ACH Series 28-30 AWG Female Terminal | Future Electronics |
PITCH1.2MM,2A,50V,AWG#32-28 | TTI Europe |
Where can I find additional details, specifications and documents for a SACH-003G-P0.2?
Additional datasheets, footprints and schematics for SACH-003G-P0.2 are listed on our Part Details page. You can also find images and similar parts to SACH-003G-P0.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SACH-003G-P0.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SACH-003G-P0.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SACH-003G-P0.2 fall under?
The SACH-003G-P0.2 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to SACH-003G-P0.2 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SACH-003G-P0.2 you can contact the distributor directly for product support, shipping queries etc.
Is the SACH-003G-P0.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SACH-003G-P0.2 have stock available?
Authorised distributors including CoreStaff, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for SACH-003G-P0.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SACH-003G-P0.2 often in real-time on the comparison pages.
What if I can't find stock of SACH-003G-P0.2?
You can fill out our help required form which you can use to request a quote for SACH-003G-P0.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.