Status: | Unknown |
---|---|
Series: | TRANSZORB Series |
RoHS: | Compliant |
Product Range | TRANSZORB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 7V |
Clamping Voltage Vc Max | 12.6V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 8.33V |
RoHS Compliant | Yes |
Transient Suppressor Diode,single,unidirectional,7V V(Rwm),do-204Ac |Vishay SAC7.0-E3/54 | Newark Electronics |
500 W 7 V Uni Directional Axial Transient Voltage Suppressor - DO-204AC | Future Electronics |
Diode TVS Single Uni-Dir 7V 500W 2-Pin DO-15 T/R | Avnet America |
SAC7.0-E3/54, Uni-Directional TVS Diode, 500W, 2-Pin DO-204AC | General Semiconductor / Vishay SAC7.0-E3/54 | RS Americas |
500W 7.0VWM 10% UNI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SAC7.0-E3/54.?
Additional datasheets, footprints and schematics for SAC7.0-E3/54. are listed on our Part Details page. You can also find images and similar parts to SAC7.0-E3/54. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAC7.0-E3/54. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAC7.0-E3/54. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAC7.0-E3/54. fall under?
The SAC7.0-E3/54. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SAC7.0-E3/54. when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAC7.0-E3/54. you can contact the distributor directly for product support, shipping queries etc.
Is the SAC7.0-E3/54. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SAC7.0-E3/54. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for SAC7.0-E3/54..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAC7.0-E3/54. often in real-time on the comparison pages.
What if I can't find stock of SAC7.0-E3/54.?
You can fill out our help required form which you can use to request a quote for SAC7.0-E3/54. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.