Status: | Unknown |
---|---|
Series: | TRANSZORB SAC Series |
RoHS: | Unknown |
Product Range | TRANSZORB SAC Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode, Tvs, Unidirectional, 500W, 12V, Do-204Ac | Newark Electronics |
500 W 13.3 V Uni-Directional Diode Transient Voltage Suppressor - DO-204AC | Future Electronics |
Diode TVS Single Uni-Dir 12V 500W 2-Pin DO-15 T/R | Avnet America |
SAC12-E3/54, Uni-Directional TVS Diode, 500W, 2-Pin DO-204AC | General Semiconductor / Vishay SAC12-E3/54 | RS Americas |
500W 12VWM 10% UNI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SAC12-E3/54?
Additional datasheets, footprints and schematics for SAC12-E3/54 are listed on our Part Details page. You can also find images and similar parts to SAC12-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAC12-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAC12-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAC12-E3/54 fall under?
The SAC12-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SAC12-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAC12-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SAC12-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SAC12-E3/54 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for SAC12-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAC12-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SAC12-E3/54?
You can fill out our help required form which you can use to request a quote for SAC12-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.