Status: | Unknown |
---|---|
Series: | Komatsulite SA Series |
RoHS: | Unknown |
Product Range | Komatsulite SA Series |
---|---|
Fuse Current | 25A |
Voltage Rating VAC | - |
Functioning Temperature | 72°C |
Fuse Terminals | SMD |
Holding Temperature | 40°C |
SVHC | No SVHC (15-Jan-2018) |
Thermal Cut-offs HC TCO 72C BL-51 | RS |
Fuse, Thermal, 12A, 72Deg C, Smd | Newark Electronics |
FUSE, THERMAL, 12A, 72DEG C, SMD | element14 |
Breaker (Surface Mount Thermal Cutoff Device) | Avnet America |
Where can I find additional details, specifications and documents for a SA72SB0?
Additional datasheets, footprints and schematics for SA72SB0 are listed on our Part Details page. You can also find images and similar parts to SA72SB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA72SB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA72SB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA72SB0 fall under?
The SA72SB0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to SA72SB0 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA72SB0 you can contact the distributor directly for product support, shipping queries etc.
Is the SA72SB0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA72SB0 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SA72SB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA72SB0 often in real-time on the comparison pages.
What if I can't find stock of SA72SB0?
You can fill out our help required form which you can use to request a quote for SA72SB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.