Status: | Unknown |
---|---|
Series: | TRANSZORB SA Series |
RoHS: | Unknown |
Product Range | TRANSZORB SA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 64.5V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode: TVS | Transfer Multisort Elektronik |
Diode, Tvs, Bi-Directional, 500W, 40V, Do-204Ac | Newark Electronics |
500 W 40 V Bi Directional Axial Transient Voltage Suppressor - DO-204AC | Future Electronics |
Diode TVS Single Bi-Dir 40V 500W 2-Pin DO-15 T/R | Avnet America |
500W 40VWM 5% BI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SA40CA-E3/54?
Additional datasheets, footprints and schematics for SA40CA-E3/54 are listed on our Part Details page. You can also find images and similar parts to SA40CA-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA40CA-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA40CA-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA40CA-E3/54 fall under?
The SA40CA-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA40CA-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA40CA-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SA40CA-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA40CA-E3/54 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for SA40CA-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA40CA-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SA40CA-E3/54?
You can fill out our help required form which you can use to request a quote for SA40CA-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.