Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 12bar |
---|---|
Overall Length | 15m |
Internal Diameter | 8mm |
Outer Diameter | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
External Diameter | 12mm |
Length | 15m |
Pressure Max | 12bar |
Weight | 8.57kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SA 300?
Additional datasheets, footprints and schematics for SA 300 are listed on our Part Details page. You can also find images and similar parts to SA 300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA 300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA 300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA 300 fall under?
The SA 300 is listed under Tools & Production Supplies > Tools Air Powered > Hoses.
Can I view similar or alternative parts?
You can view similar parts to SA 300 when available in the Hoses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA 300 you can contact the distributor directly for product support, shipping queries etc.
Is the SA 300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA 300 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SA 300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA 300 often in real-time on the comparison pages.
What if I can't find stock of SA 300?
You can fill out our help required form which you can use to request a quote for SA 300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.