Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
45,983
in stock
|
Buy Now | |
TTI Europe
from US$0.0493
|
136,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
45,983
in stock
|
Buy Now | |
element14
from US$0.06
|
45,983
in stock
|
Buy Now | |
Rutronik
from US$0.0470
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0480
|
3,064
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0496
|
-
|
Buy Now | |
Avnet America
from US$0.0473
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 1.5µs |
Forward Surge Current Ifsm Max | 55A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | SA Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Standard Recovery |
Operating Temperature Min | -55°C |
2.0A 1KV STD DO214AC | TTI Europe |
Standard Power Diode, Single, 1 Kv, 2 A, 1.1 V, 55 A, 150 C Rohs Compliant: Yes |Vishay SA2M-E3/61T | Newark Electronics |
RECTIFIER, STANDARD, 2A, 1KV, DO-214AC-2 | element14 |
DIODE 2A 1000V SMA | Rutronik |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 1KV 2A 2-Pin SMA T/R | EBV Elektronik |
SA2M Series 1000 V 2 A Surface Mount Glass Passivated Rectifier - DO-214AC | Future Electronics |
Where can I find additional details, specifications and documents for a SA2M-E3/61T?
Additional datasheets, footprints and schematics for SA2M-E3/61T are listed on our Part Details page. You can also find images and similar parts to SA2M-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA2M-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA2M-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA2M-E3/61T fall under?
The SA2M-E3/61T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA2M-E3/61T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA2M-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SA2M-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA2M-E3/61T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for SA2M-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA2M-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SA2M-E3/61T?
You can fill out our help required form which you can use to request a quote for SA2M-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.