SA2D-E3/61T Diodes by Vishay Intertechnology

DIODE, STANDARD, 2A, 200V, DO-214AC-2

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0471

Distributor Stock
Logo for Newark
Newark
from US$0.09
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
12,600
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0473
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0471
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 2A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Reverse Recovery Time trr Max 1.5µs
Operating Temperature Max 150°C
RoHS Compliant Yes

Alternative Descriptions

SA2D-E3 Series 200 V 2 A Surface Mount Glass Passivated Rectifier - DO-214AC | Future Electronics
Diode, Standard, 2A, 200V, Do-214Ac-2 | Newark Electronics
Diode Switching 200V 2A 2-Pin SMA T/R | Avnet America
2.0A 200V STD DO214AC | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SA2D-E3/61T?

Additional datasheets, footprints and schematics for SA2D-E3/61T are listed on our Part Details page. You can also find images and similar parts to SA2D-E3/61T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SA2D-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA2D-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SA2D-E3/61T fall under?

The SA2D-E3/61T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to SA2D-E3/61T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SA2D-E3/61T you can contact the distributor directly for product support, shipping queries etc.

Is the SA2D-E3/61T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SA2D-E3/61T have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for SA2D-E3/61T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SA2D-E3/61T often in real-time on the comparison pages.

What if I can't find stock of SA2D-E3/61T?

You can fill out our help required form which you can use to request a quote for SA2D-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay