Status: | Unknown |
---|---|
Series: | SA2 Series |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | -50°C |
Sensing Temperature Max | 200°C |
Sensor Body Material | - |
Lead Length | 3m |
Product Range | SA2 Series |
Thermocouple, K Type, 3M, 200Deg C | Newark Electronics |
SELF-ADHESIVE THERMOCOUPLES MOLDED SILICONE DESIGN | Avnet America |
Thermocouples, T/C Surface Probes | Omega Engineering SA2C-K-120 | RS Americas |
THERMOCOUPLE, TYPE K, 200DEG C, 3M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Accessory Type | Self Adhesive Thermocouple |
Body Material | Silicone Rubber |
For Use With | K Type Thermocouple |
Lead Length | 3m |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a SA2C-K-120?
Additional datasheets, footprints and schematics for SA2C-K-120 are listed on our Part Details page. You can also find images and similar parts to SA2C-K-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA2C-K-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA2C-K-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA2C-K-120 fall under?
The SA2C-K-120 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SA2C-K-120 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA2C-K-120 you can contact the distributor directly for product support, shipping queries etc.
Is the SA2C-K-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA2C-K-120 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for SA2C-K-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA2C-K-120 often in real-time on the comparison pages.
What if I can't find stock of SA2C-K-120?
You can fill out our help required form which you can use to request a quote for SA2C-K-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.