Status: | Unknown |
---|---|
Series: | SA2 Series |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | -50°C |
Sensing Temperature Max | 200°C |
Sensor Body Material | - |
Lead Length | 1m |
Product Range | SA2 Series |
Thermocouples, T/C Surface Probes , ADHESIVE T/C MOLDED SILICONE | Omega Engineering SA2C-K | RS Americas |
Thermocouple, K Type, 1M, 200Deg C | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Accessory Type | Self Adhesive Thermocouple |
Body Material | Silicone Rubber |
For Use With | K Type Thermocouple |
Lead Length | 1m |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a SA2C-K?
Additional datasheets, footprints and schematics for SA2C-K are listed on our Part Details page. You can also find images and similar parts to SA2C-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA2C-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA2C-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA2C-K fall under?
The SA2C-K is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SA2C-K when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA2C-K you can contact the distributor directly for product support, shipping queries etc.
Is the SA2C-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA2C-K have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for SA2C-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA2C-K often in real-time on the comparison pages.
What if I can't find stock of SA2C-K?
You can fill out our help required form which you can use to request a quote for SA2C-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.