SA24CA-E3/54 TVS - Transient Voltage Suppressors by Vishay Intertechnology

DIODE, TVS, 3W, 24V, BI-DIRECTIONAL, DO-204AC-2, FULL REEL

Status: Unknown
Series: TRANSZORB SA Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.34
300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.28
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Product Range TRANSZORB SA Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 24V
Clamping Voltage Vc Max 39.9V
Diode Case Style DO-204AC
RoHS Compliant Yes

Alternative Descriptions

TVS Diode Bidirectional 500W 24V DO-15 | RS
Diode, Tvs, 3W, 24V, Bidir, Do-204Ac-2 | Newark Electronics
500 W 24 V Bi Directional Axial Transient Voltage Suppressor - DO-204AC | Future Electronics
Diode TVS Single Bi-Dir 24V 500W 2-Pin DO-15 T/R | Avnet America
500W 24VWM 5% BI DO204AC | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SA24CA-E3/54?

Additional datasheets, footprints and schematics for SA24CA-E3/54 are listed on our Part Details page. You can also find images and similar parts to SA24CA-E3/54 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SA24CA-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA24CA-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SA24CA-E3/54 fall under?

The SA24CA-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SA24CA-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SA24CA-E3/54 you can contact the distributor directly for product support, shipping queries etc.

Is the SA24CA-E3/54 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SA24CA-E3/54 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for SA24CA-E3/54.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SA24CA-E3/54 often in real-time on the comparison pages.

What if I can't find stock of SA24CA-E3/54?

You can fill out our help required form which you can use to request a quote for SA24CA-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay